33µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Cap Aluminum Lytic 33uF 63V 20% (6.3 X 11mm) Radial 2.5mm 170mA 10000h 105°C Bulk Product overview: 63YXM33MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 63V, 170mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 63V, 170mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXM33MEFC6.3X11
CAP ALUM 33UF 20% 63V RADIAL
Aluminium Electrolytic Capacitor, YXM Series, 33 - F, - 20%, 63 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 33UF 20% 63V RADIAL
33uF 63V ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 63YXM33MEFC6.3X11-ND | 58-63YXM33MEFC6.3X11 | 63YXM33MEFC6.3X11 | 26M7665 | 63YXM33MEFC6.3X11 | 63YXM33MEFC6.3X11 |
| Product Name | Aluminum Electrolytic Capacitors | 33uF 63V 170mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Yxm Series, 33 F, 20%, 63 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon | Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |