10µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Rubycon 63YXJ10M5X11 Capacitor
Rubycon 63YXJ10M5X11 Capacitor
Rubycon 63YXJ10M5X11 Capacitor
CAP ALUM 10UF 20% 63V RADIAL
CAP ALUM 10UF 20% 63V RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 63YXJ10M5X11-ND | 7497218P | 7497218 | 63YXJ10M5X11 | 63YXJ10M5X11 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |