Rubycon Corporation Aluminum Electrolytic Capacitors 63YXJ100MT810X12.5

Description
CAP ALUM 100UF 20% 63V RADIAL TH
Request a Quote Datasheet
Description
CAP ALUM 100UF 20% 63V RADIAL TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-63YXJ100MT810X12.5CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-63YXJ100MT810X12.5CT-ND
Aluminum Electrolytic Capacitors 1189-63YXJ100MT810X12.5CT-ND
CAP ALUM 100UF 20% 63V RADIAL TH

CAP ALUM 100UF 20% 63V RADIAL TH

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-63YXJ100MT810X12.5TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-63YXJ100MT810X12.5TB-ND
Aluminum Electrolytic Capacitors 1189-63YXJ100MT810X12.5TB-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
100uF 63V 725mA Capacitor
58-63YXJ100MT810X12.5
100uF 63V 725mA Capacitor 58-63YXJ100MT810X12.5
Cap Aluminum Lytic 100uF 63V 20% (10 X 12.5mm) Radial 5mm 725mA 10000h 105°C Ammo Product overview: 63YXJ100MT810X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V, 725mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, 725mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXJ100MT810X12. 5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 63V 20% (10 X 12.5mm) Radial 5mm 725mA 10000h 105°C Ammo Product overview: 63YXJ100MT810X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V, 725mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, 725mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXJ100MT810X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
63YXJ100MT810X12.5
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 63YXJ100MT810X12.5
100uF 63V 150mΩ ±20% 304.5mA@120Hz Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 63V 150mΩ ±20% 304.5mA@120Hz Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63YXJ100MT810X12.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63YXJ100MT810X12.5
Capacitors - Aluminum Electrolytic Capacitors 63YXJ100MT810X12.5
CAP ALUM 100UF 20% 63V RADIAL

CAP ALUM 100UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-63YXJ100MT810X12.5CT-ND 58-63YXJ100MT810X12.5 63YXJ100MT810X12.5 63YXJ100MT810X12.5
Product Name Aluminum Electrolytic Capacitors 100uF 63V 725mA Capacitor Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1713248 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers