Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 63YXJ100M10X12.5

Description
Win Source Part Number: 1357636-63YXJ100M10X 12.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXJ Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 304.5 mA @ 120 Hz Ripple Current @ High Frequency: 725 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.551" (14.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 150 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1357636-63YXJ100M10X 12.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXJ Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 304.5 mA @ 120 Hz Ripple Current @ High Frequency: 725 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.551" (14.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 150 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1357636-63YXJ100M10X12.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357636-63YXJ100M10X12.5
Capacitors - Aluminum Electrolytic Capacitors 1357636-63YXJ100M10X12.5
Win Source Part Number: 1357636-63YXJ100M10X 12.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXJ Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 304.5 mA @ 120 Hz Ripple Current @ High Frequency: 725 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.551" (14.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 150 mOhms

Win Source Part Number: 1357636-63YXJ100M10X12.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXJ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 304.5 mA @ 120 Hz
Ripple Current @ High Frequency: 725 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.551" (14.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 150 mOhms

Buy Now Datasheet
Singapore, Singapore
100uF 63V 725mA Capacitor
58-63YXJ100M10X12.5
100uF 63V 725mA Capacitor 58-63YXJ100M10X12.5
100uF 63V Radial Al Electrolytic Cap, 10x12.5mm, 725mA, 105C Product overview: 63YXJ100M10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V, 725mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, 725mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXJ100M10X12.5 can be used for catalog matching and distributor lookup.

100uF 63V Radial Al Electrolytic Cap, 10x12.5mm, 725mA, 105C Product overview: 63YXJ100M10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V, 725mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, 725mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXJ100M10X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-4028-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4028-ND
Aluminum Electrolytic Capacitors 1189-4028-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7497221P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497221P
Aluminium Capacitors 7497221P
Rubycon 63YXJ100M10X12.5 Capacitor

Rubycon 63YXJ100M10X12.5 Capacitor

Supplier's Site
Aluminium Capacitors - 7497221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497221
Aluminium Capacitors 7497221
Rubycon 63YXJ100M10X12.5 Capacitor

Rubycon 63YXJ100M10X12.5 Capacitor

Supplier's Site
Aluminium Capacitors - 1726220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726220
Aluminium Capacitors 1726220
Rubycon 63YXJ100M10X12.5 Capacitor

Rubycon 63YXJ100M10X12.5 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 63YXJ100M10X12.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
63YXJ100M10X12.5
Aluminum Electrolytic Capacitors 63YXJ100M10X12.5
CAP ALUM 100UF 20% 63V RADIAL

CAP ALUM 100UF 20% 63V RADIAL

Supplier's Site Datasheet
CAP ALUM 100UF 20% 63V RADIAL - 683-63YXJ100M10X12.5 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 100UF 20% 63V RADIAL
683-63YXJ100M10X12.5
CAP ALUM 100UF 20% 63V RADIAL 683-63YXJ100M10X12.5
CAP ALUM 100UF 20% 63V RADIAL

CAP ALUM 100UF 20% 63V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 63YXJ100M10X12.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63YXJ100M10X12.5
Capacitors - Aluminum Electrolytic Capacitors 63YXJ100M10X12.5
CAP ALUM 100UF 20% 63V RADIAL

CAP ALUM 100UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1357636-63YXJ100M10X12.5 58-63YXJ100M10X12.5 1189-4028-ND 7497221P 7497221 63YXJ100M10X12.5 683-63YXJ100M10X12.5 63YXJ100M10X12.5
Product Name Capacitors - Aluminum Electrolytic Capacitors 100uF 63V 725mA Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors CAP ALUM 100UF 20% 63V RADIAL Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers