Rubycon Corporation 120uF 63V 357mA Capacitor 63YXG120MEFC10X16

Description
Cap Aluminum Lytic 120uF 63V 20% (10 X 16mm) Radial 5mm 357mA 5000h 105°C Product overview: 63YXG120MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 63V, 357mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 63V, 357mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXG120MEFC10X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 120uF 63V 20% (10 X 16mm) Radial 5mm 357mA 5000h 105°C Product overview: 63YXG120MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 63V, 357mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 63V, 357mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXG120MEFC10X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120uF 63V 357mA Capacitor
58-63YXG120MEFC10X16
120uF 63V 357mA Capacitor 58-63YXG120MEFC10X16
Cap Aluminum Lytic 120uF 63V 20% (10 X 16mm) Radial 5mm 357mA 5000h 105°C Product overview: 63YXG120MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 63V, 357mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 63V, 357mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXG120MEFC10X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 120uF 63V 20% (10 X 16mm) Radial 5mm 357mA 5000h 105°C Product overview: 63YXG120MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 63V, 357mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 63V, 357mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXG120MEFC10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1491-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1491-ND
Aluminum Electrolytic Capacitors 1189-1491-ND
120µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

120µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Yxg Series, 120 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5208 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxg Series, 120 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X5208
Aluminium Electrolytic Capacitor, Yxg Series, 120 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X5208
Aluminium Electrolytic Capacitor, YXG Series, 120 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXG Series, 120 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63YXG120MEFC10X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63YXG120MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 63YXG120MEFC10X16
CAP ALUM 120UF 20% 63V RADIAL

CAP ALUM 120UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-63YXG120MEFC10X16 1189-1491-ND 08X5208 63YXG120MEFC10X16
Product Name 120uF 63V 357mA Capacitor Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxg Series, 120 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1733441 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details