Rubycon Corporation Aluminum Electrolytic Capacitors 63YXF47MEFCT78X11.5

Description
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 63YXF47MEFCT78X11.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
63YXF47MEFCT78X11.5-ND
Aluminum Electrolytic Capacitors 63YXF47MEFCT78X11.5-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 961145-63YXF47MEFCT78X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
961145-63YXF47MEFCT78X11.5
Capacitors - Aluminum Electrolytic Capacitors 961145-63YXF47MEFCT78X11.5
Win Source Part Number: 961145-63YXF47MEFCT7 8X11.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: YXF Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.138" (3.50mm) Impedance: 630 mOhms Lifetime @ Temp.: 7000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 147 mA @ 120 Hz Ripple Current @ High Frequency: 210 mA @ 100 kHz

Win Source Part Number: 961145-63YXF47MEFCT78X11.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: YXF
Package: Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 2,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.138" (3.50mm)
Impedance: 630 mOhms
Lifetime @ Temp.: 7000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 147 mA @ 120 Hz
Ripple Current @ High Frequency: 210 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63YXF47MEFCT78X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63YXF47MEFCT78X11.5
Capacitors - Aluminum Electrolytic Capacitors 63YXF47MEFCT78X11.5
CAP ALUM 47UF 20% 63V RADIAL

CAP ALUM 47UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 63YXF47MEFCT78X11.5-ND 961145-63YXF47MEFCT78X11.5 63YXF47MEFCT78X11.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers