Rubycon Corporation Aluminum Electrolytic Capacitors 63YXF470MEFC12.5X25

Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4027-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4027-ND
Aluminum Electrolytic Capacitors 1189-4027-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470uF 63V 750mA Capacitor
58-63YXF470MEFC12.5X25
470uF 63V 750mA Capacitor 58-63YXF470MEFC12.5X25
Cap Aluminum Lytic 470uF 63V 20% (12.5 X 25mm) Radial 5mm 750mA 10000h 105°C Bulk Product overview: 63YXF470MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 63V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 63V, 750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXF470MEFC12.5X 25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 63V 20% (12.5 X 25mm) Radial 5mm 750mA 10000h 105°C Bulk Product overview: 63YXF470MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 63V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 63V, 750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXF470MEFC12.5X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1191733-63YXF470MEFC12.5X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1191733-63YXF470MEFC12.5X25
Capacitors - Aluminum Electrolytic Capacitors 1191733-63YXF470MEFC12.5X25
Win Source Part Number: 1191733-63YXF470MEFC 12.5X25 Category: Capacitors>Aluminum Electrolytic Capacitors Series: YXF Package: Bulk Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 1,000 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.197" (5.00mm) Impedance: 120 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.492" Dia (12.50mm) Alternative Parts (Cross-Reference): 63YXF470MEFC 12.5X25; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-4027,63YXF470ME FC12.5X25-ND Ripple Current @ Low Frequency: 562.5 mA @ 120 Hz Ripple Current @ High Frequency: 750 mA @ 100 kHz

Win Source Part Number: 1191733-63YXF470MEFC12.5X25
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: YXF
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 1,000
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 120 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
Alternative Parts (Cross-Reference): 63YXF470MEFC 12.5X25;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-4027,63YXF470MEFC12.5X25-ND
Ripple Current @ Low Frequency: 562.5 mA @ 120 Hz
Ripple Current @ High Frequency: 750 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 63YXF470MEFC12.5X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
63YXF470MEFC12.5X25
Aluminum Electrolytic Capacitors 63YXF470MEFC12.5X25
CAP ALUM 470UF 20% 63V RADIAL

CAP ALUM 470UF 20% 63V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63YXF470MEFC12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63YXF470MEFC12.5X25
Capacitors - Aluminum Electrolytic Capacitors 63YXF470MEFC12.5X25
CAP ALUM 470UF 20% 63V RADIAL

CAP ALUM 470UF 20% 63V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Yxf Series, 470 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 31M6753 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxf Series, 470 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
31M6753
Aluminium Electrolytic Capacitor, Yxf Series, 470 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 31M6753
Aluminium Electrolytic Capacitor, YXF Series, 470 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXF Series, 470 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-4027-ND 58-63YXF470MEFC12.5X25 1191733-63YXF470MEFC12.5X25 63YXF470MEFC12.5X25 63YXF470MEFC12.5X25 31M6753
Product Name Aluminum Electrolytic Capacitors 470uF 63V 750mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxf Series, 470 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details