Rubycon Corporation 10uF 63V 87mA Capacitor 63YXF10MEFCT15X11

Description
Cap Aluminum Lytic 10uF 63V 20% (5 X 11mm) Radial 2.5mm 87mA 5000h 105°C Ammo Product overview: 63YXF10MEFCT15X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 63V, 87mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 63V, 87mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXF10MEFCT15X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 10uF 63V 20% (5 X 11mm) Radial 2.5mm 87mA 5000h 105°C Ammo Product overview: 63YXF10MEFCT15X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 63V, 87mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 63V, 87mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXF10MEFCT15X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 63V 87mA Capacitor
58-63YXF10MEFCT15X11
10uF 63V 87mA Capacitor 58-63YXF10MEFCT15X11
Cap Aluminum Lytic 10uF 63V 20% (5 X 11mm) Radial 2.5mm 87mA 5000h 105°C Ammo Product overview: 63YXF10MEFCT15X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 63V, 87mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 63V, 87mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXF10MEFCT15X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 63V 20% (5 X 11mm) Radial 2.5mm 87mA 5000h 105°C Ammo Product overview: 63YXF10MEFCT15X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 63V, 87mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 63V, 87mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXF10MEFCT15X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357841-63YXF10MEFCT15X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357841-63YXF10MEFCT15X11
Capacitors - Aluminum Electrolytic Capacitors 1357841-63YXF10MEFCT15X11
Win Source Part Number: 1357841-63YXF10MEFCT 15X11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXF Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 36.54 mA @ 120 Hz Ripple Current @ High Frequency: 87 mA @ 100 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 2.3 Ohms Product Status: Active

Win Source Part Number: 1357841-63YXF10MEFCT15X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXF
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 36.54 mA @ 120 Hz
Ripple Current @ High Frequency: 87 mA @ 100 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 2.3 Ohms
Product Status: Active

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3783-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3783-3-ND
Aluminum Electrolytic Capacitors 1189-3783-3-ND
10µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

10µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3783-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3783-1-ND
Aluminum Electrolytic Capacitors 1189-3783-1-ND
10µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

10µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63YXF10MEFCT15X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63YXF10MEFCT15X11
Capacitors - Aluminum Electrolytic Capacitors 63YXF10MEFCT15X11
CAP ALUM 10UF 20% 63V RADIAL

CAP ALUM 10UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-63YXF10MEFCT15X11 1357841-63YXF10MEFCT15X11 1189-3783-3-ND 63YXF10MEFCT15X11
Product Name 10uF 63V 87mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M025AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details