Rubycon Corporation Aluminum Capacitors - 63YXF10MEFC5X11 63YXF10MEFC5X11

Description
Manufacturer: Rubycon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120399-63YXF10MEFC5 X11 Packaging: Bulk Termination: Radial Voltage Rating: 63 V Height - Seated (Max): 12.4968 mm Capacitance: 10 µF Tolerance: 20 % Impedance: 2.3 Ω Ripple Current: 87 mA Height: 11 mm Diameter: 5 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): 63YXF10MEFC 5X11; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 63 V Lead Pitch: 2 mm Life (Hours): 5000 hours Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Rubycon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120399-63YXF10MEFC5 X11 Packaging: Bulk Termination: Radial Voltage Rating: 63 V Height - Seated (Max): 12.4968 mm Capacitance: 10 µF Tolerance: 20 % Impedance: 2.3 Ω Ripple Current: 87 mA Height: 11 mm Diameter: 5 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): 63YXF10MEFC 5X11; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 63 V Lead Pitch: 2 mm Life (Hours): 5000 hours Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 63YXF10MEFC5X11 - 1120399-63YXF10MEFC5X11 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 63YXF10MEFC5X11
1120399-63YXF10MEFC5X11
Aluminum Capacitors - 63YXF10MEFC5X11 1120399-63YXF10MEFC5X11
Manufacturer: Rubycon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120399-63YXF10MEFC5 X11 Packaging: Bulk Termination: Radial Voltage Rating: 63 V Height - Seated (Max): 12.4968 mm Capacitance: 10 µF Tolerance: 20 % Impedance: 2.3 Ω Ripple Current: 87 mA Height: 11 mm Diameter: 5 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): 63YXF10MEFC 5X11; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 63 V Lead Pitch: 2 mm Life (Hours): 5000 hours Max Operating Temperature: 105 °C

Manufacturer: Rubycon
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120399-63YXF10MEFC5X11
Packaging: Bulk
Termination: Radial
Voltage Rating: 63 V
Height - Seated (Max): 12.4968 mm
Capacitance: 10 µF
Tolerance: 20 %
Impedance: 2.3 Ω
Ripple Current: 87 mA
Height: 11 mm
Diameter: 5 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): 63YXF10MEFC 5X11;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 63 V
Lead Pitch: 2 mm
Life (Hours): 5000 hours
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1120399-63YXF10MEFC5X11
Product Name Aluminum Capacitors - 63YXF10MEFC5X11
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers