Rubycon Corporation Aluminum Electrolytic Capacitors 63VXG8200MEFCSN35X50

Description
8200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
8200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-63VXG8200MEFCSN35X50-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-63VXG8200MEFCSN35X50-ND
Aluminum Electrolytic Capacitors 1189-63VXG8200MEFCSN35X50-ND
8200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

8200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 8200uF 63V 3940mA Capacitor
58-63VXG8200MEFCSN35X50
Automotive 8200uF 63V 3940mA Capacitor 58-63VXG8200MEFCSN35X50
Cap Aluminum Lytic 8200uF 63V 20% (35 X 50mm) Snap-In 10mm 3940mA 5000h 105°C Automotive Bulk Product overview: 63VXG8200MEFCSN35X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8200uF, 63V, 3940mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 8200uF, 63V, 3940mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63VXG8200MEFCSN35 X50 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 8200uF 63V 20% (35 X 50mm) Snap-In 10mm 3940mA 5000h 105°C Automotive Bulk Product overview: 63VXG8200MEFCSN35X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8200uF, 63V, 3940mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 8200uF, 63V, 3940mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63VXG8200MEFCSN35X50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63VXG8200MEFCSN35X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63VXG8200MEFCSN35X50
Capacitors - Aluminum Electrolytic Capacitors 63VXG8200MEFCSN35X50
CAP ALUM 8200UF 20% 63V SNAP

CAP ALUM 8200UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-63VXG8200MEFCSN35X50-ND 58-63VXG8200MEFCSN35X50 63VXG8200MEFCSN35X50
Product Name Aluminum Electrolytic Capacitors Automotive 8200uF 63V 3940mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details