Rubycon Corporation Aluminum Capacitors - 63TXW470MEFC8X60 63TXW470MEFC8X60

Description
Manufacturer: Rubycon Win Source Part Number: 799414-63TXW470MEFC8 X60 Series: TXW Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 470μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Family Name: TXW Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 1.54A @ 120Hz Ripple Current - High Frequency: 2.8A @ 100kHz Height - Seated (Maximum): 2.461" (62.50mm) Voltage Rating DC: 63V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 799414-63TXW470MEFC8 X60 Series: TXW Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 470μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Family Name: TXW Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 1.54A @ 120Hz Ripple Current - High Frequency: 2.8A @ 100kHz Height - Seated (Maximum): 2.461" (62.50mm) Voltage Rating DC: 63V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 63TXW470MEFC8X60 - 799414-63TXW470MEFC8X60 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 63TXW470MEFC8X60
799414-63TXW470MEFC8X60
Aluminum Capacitors - 63TXW470MEFC8X60 799414-63TXW470MEFC8X60
Manufacturer: Rubycon Win Source Part Number: 799414-63TXW470MEFC8 X60 Series: TXW Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 470μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Family Name: TXW Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 1.54A @ 120Hz Ripple Current - High Frequency: 2.8A @ 100kHz Height - Seated (Maximum): 2.461" (62.50mm) Voltage Rating DC: 63V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Rubycon
Win Source Part Number: 799414-63TXW470MEFC8X60
Series: TXW
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 470μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Family Name: TXW
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 1.54A @ 120Hz
Ripple Current - High Frequency: 2.8A @ 100kHz
Height - Seated (Maximum): 2.461" (62.50mm)
Voltage Rating DC: 63V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1487-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1487-ND
Aluminum Electrolytic Capacitors 1189-1487-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63TXW470MEFC8X60 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63TXW470MEFC8X60
Capacitors - Aluminum Electrolytic Capacitors 63TXW470MEFC8X60
CAP ALUM 470UF 20% 63V RADIAL

CAP ALUM 470UF 20% 63V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Txw Series, 470 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5205 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Txw Series, 470 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
08X5205
Aluminium Electrolytic Capacitor, Txw Series, 470 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 08X5205
Aluminium Electrolytic Capacitor, TXW Series, 470 - F, - 20%, 63 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, TXW Series, 470 - F, - 20%, 63 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 799414-63TXW470MEFC8X60 1189-1487-ND 63TXW470MEFC8X60 08X5205
Product Name Aluminum Capacitors - 63TXW470MEFC8X60 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Txw Series, 470 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Operating Temperature -25 to 105 C (-13 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713222 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers