Rubycon Corporation Aluminum Electrolytic Capacitors 63TXW330MEFC8X40

Description
330µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1485-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1485-ND
Aluminum Electrolytic Capacitors 1189-1485-ND
330µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

330µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
330uF 63V 1110mA Capacitor
58-63TXW330MEFC8X40
330uF 63V 1110mA Capacitor 58-63TXW330MEFC8X40
Cap Aluminum Lytic 330uF 63V 20% (8 X 40mm) Radial 3.5mm 1110mA 10000h 105°C Bulk Product overview: 63TXW330MEFC8X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 63V, 1110mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 63V, 1110mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63TXW330MEFC8X40 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 63V 20% (8 X 40mm) Radial 3.5mm 1110mA 10000h 105°C Bulk Product overview: 63TXW330MEFC8X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 63V, 1110mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 63V, 1110mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63TXW330MEFC8X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63TXW330MEFC8X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63TXW330MEFC8X40
Capacitors - Aluminum Electrolytic Capacitors 63TXW330MEFC8X40
CAP ALUM 330UF 20% 63V RADIAL

CAP ALUM 330UF 20% 63V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Txw Series, 330 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5203 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Txw Series, 330 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
08X5203
Aluminium Electrolytic Capacitor, Txw Series, 330 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 08X5203
Aluminium Electrolytic Capacitor, TXW Series, 330 - F, - 20%, 63 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, TXW Series, 330 - F, - 20%, 63 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elect, 330Uf, 63V, 20%, Radial; Capacitance Rubycon - 43W4276 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 330Uf, 63V, 20%, Radial; Capacitance Rubycon
43W4276
Capacitor Alum Elect, 330Uf, 63V, 20%, Radial; Capacitance Rubycon 43W4276
CAPACITOR ALUM ELECT, 330UF, 63V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Series Name:TXW; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 330UF, 63V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Series Name:TXW; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1485-ND 58-63TXW330MEFC8X40 63TXW330MEFC8X40 08X5203 43W4276
Product Name Aluminum Electrolytic Capacitors 330uF 63V 1110mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Txw Series, 330 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitor Alum Elect, 330Uf, 63V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -25 to 105 C (-13 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers