The Rubycon TRV Series capacitor has a capacitance of 470OºF and a rated voltage of 6.3V. It features a low impedance design and is suitable for surface mount applications. The capacitor operates within a temperature range of -40°C to +105°C and has a load life of 5000 to 10000 hours at 105°C. It complies with RoHS standards and has a capacitance tolerance of ±20% at 20°C and 120Hz. The maximum leakage current is specified as I = 0.01CV or 3OºA, whichever is greater, after two minutes of applying the rated voltage. The dissipation factor is a maximum of 0.15 at 120Hz. This component is designed for reliability in various electronic applications.
CAP, 470µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:6.3V; ESR:0.15ohm; Product Range:TRV Series; Lifetime @ Temperature:8000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 91Y7240 |
| Product Name | Cap, 470Μf, 6.3V, Smd; Ae Capacitor Case Rubycon |
| Configuration / Form Factor | Chip Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to ? C (-40 to ? F) |
| Capacitance Range | 470 microF |