Rubycon Corporation Aluminum Electrolytic Capacitors 63SGV47M8X10.5

Description
47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2505-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2505-1-ND
Aluminum Electrolytic Capacitors 1189-2505-1-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2505-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2505-6-ND
Aluminum Electrolytic Capacitors 1189-2505-6-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2505-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2505-2-ND
Aluminum Electrolytic Capacitors 1189-2505-2-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1338212-63SGV47M8X10.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1338212-63SGV47M8X10.5
Capacitors - Aluminum Electrolytic Capacitors 1338212-63SGV47M8X10.5
Win Source Part Number: 1338212-63SGV47M8X10 .5 Category: Capacitors - Aluminum Electrolytic Capacitors Series: SGV Package: Tape & Reel Size / Dimension: 0.315" Dia (8.00mm) Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 63 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 120 mA @ 120 Hz Ripple Current @ High Frequency: 180 mA @ 10 kHz

Win Source Part Number: 1338212-63SGV47M8X10.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: SGV
Package: Tape & Reel
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 120 mA @ 120 Hz
Ripple Current @ High Frequency: 180 mA @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63SGV47M8X10.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63SGV47M8X10.5
Capacitors - Aluminum Electrolytic Capacitors 63SGV47M8X10.5
CAP ALUM 47UF 20% 63V SMD

CAP ALUM 47UF 20% 63V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2505-1-ND 1189-2505-6-ND 1338212-63SGV47M8X10.5 63SGV47M8X10.5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C711U075AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 710 microF
View Details
3 suppliers
Aluminium Capacitors - 1701300 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details