Rubycon Corporation Aluminum Electrolytic Capacitors 63RX3047M10X12.5

Description
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
Request a Quote Datasheet
Description
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4088-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4088-ND
Aluminum Electrolytic Capacitors 1189-4088-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

Buy Now Datasheet
Aluminium Capacitors - 7047964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047964
Aluminium Capacitors 7047964
Rubycon 63RX3047M10X12.5 Capacitor

Rubycon 63RX3047M10X12.5 Capacitor

Supplier's Site
Aluminium Capacitors - 7047964P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047964P
Aluminium Capacitors 7047964P
Rubycon 63RX3047M10X12.5 Capacitor

Rubycon 63RX3047M10X12.5 Capacitor

Supplier's Site
Aluminium Capacitors - 1726241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726241
Aluminium Capacitors 1726241
Rubycon 63RX3047M10X12.5 Capacitor

Rubycon 63RX3047M10X12.5 Capacitor

Supplier's Site
Aluminium Electrolytic Capacitor, Rx30 Series, 47 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 39K3210 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rx30 Series, 47 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
39K3210
Aluminium Electrolytic Capacitor, Rx30 Series, 47 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 39K3210
Aluminium Electrolytic Capacitor, RX30 Series, 47 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RX30 Series, 47 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63RX3047M10X12.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63RX3047M10X12.5
Capacitors - Aluminum Electrolytic Capacitors 63RX3047M10X12.5
CAP ALUM 47UF 20% 63V RADIAL

CAP ALUM 47UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-4088-ND 7047964 7047964P 39K3210 63RX3047M10X12.5
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Rx30 Series, 47 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 130 C (-40 to 266 F) -40 C (-40 F) -40 to 130 C (-40 to 266 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers