Rubycon Corporation Aluminum Electrolytic Capacitors 63RX3033M8X11.5

Description
33µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
Request a Quote Datasheet
Description
33µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1482-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1482-ND
Aluminum Electrolytic Capacitors 1189-1482-ND
33µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

33µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63RX3033M8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63RX3033M8X11.5
Capacitors - Aluminum Electrolytic Capacitors 63RX3033M8X11.5
CAP ALUM 33UF 20% 63V RADIAL

CAP ALUM 33UF 20% 63V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Rx30 Series, 33 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0561 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rx30 Series, 33 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
01X0561
Aluminium Electrolytic Capacitor, Rx30 Series, 33 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 01X0561
Aluminium Electrolytic Capacitor, RX30 Series, 33 - F, - 20%, 63 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RX30 Series, 33 - F, - 20%, 63 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1482-ND 63RX3033M8X11.5 01X0561
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Rx30 Series, 33 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details