Rubycon Corporation Aluminum Electrolytic Capacitors 63RX301000M16X31.5

Description
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C
Request a Quote Datasheet
Description
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-63RX301000M16X31.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-63RX301000M16X31.5-ND
Aluminum Electrolytic Capacitors 1189-63RX301000M16X31.5-ND
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

Buy Now Datasheet
Singapore, Singapore
Automotive 1000uF 63V 1850mA Capacitor
58-63RX301000M16X31.5
Automotive 1000uF 63V 1850mA Capacitor 58-63RX301000M16X31.5
Cap Aluminum Lytic 1000uF 63V 20% (16 X 31.5mm) Radial 7.5mm 1850mA 4000h 130°C Automotive Bulk Product overview: 63RX301000M16X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 63V, 1850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 63V, 1850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63RX301000M16X31. 5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 63V 20% (16 X 31.5mm) Radial 7.5mm 1850mA 4000h 130°C Automotive Bulk Product overview: 63RX301000M16X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 63V, 1850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 63V, 1850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63RX301000M16X31.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63RX301000M16X31.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63RX301000M16X31.5
Capacitors - Aluminum Electrolytic Capacitors 63RX301000M16X31.5
CAP ALUM 1000UF 20% 63V RADIAL

CAP ALUM 1000UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-63RX301000M16X31.5-ND 58-63RX301000M16X31.5 63RX301000M16X31.5
Product Name Aluminum Electrolytic Capacitors Automotive 1000uF 63V 1850mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details