Rubycon Corporation Aluminum - Polymer Capacitors 63PZA47M10X13

Description
47µF 63V Aluminum - Polymer Capacitors Radial, Can 29mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 63V Aluminum - Polymer Capacitors Radial, Can 29mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-2140-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-2140-ND
Aluminum - Polymer Capacitors 1189-2140-ND
47µF 63V Aluminum - Polymer Capacitors Radial, Can 29mOhm 3000 Hrs @ 105°C

47µF 63V Aluminum - Polymer Capacitors Radial, Can 29mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 63PZA47M10X13 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
63PZA47M10X13
Capacitors - Aluminum - Polymer Capacitors 63PZA47M10X13
CAP ALUM POLY 47UF 20% 63V T/H

CAP ALUM POLY 47UF 20% 63V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 63PZA47M10X13 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
63PZA47M10X13
Aluminum - Polymer Capacitors 63PZA47M10X13
CAP ALUM POLY 47UF 20% 63V T/H

CAP ALUM POLY 47UF 20% 63V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2140-ND 63PZA47M10X13 63PZA47M10X13
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details