Rubycon Corporation Aluminum - Polymer Capacitors 63PZA22M8X10

Description
22µF 63V Aluminum - Polymer Capacitors Radial, Can 35mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 63V Aluminum - Polymer Capacitors Radial, Can 35mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-2144-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-2144-ND
Aluminum - Polymer Capacitors 1189-2144-ND
22µF 63V Aluminum - Polymer Capacitors Radial, Can 35mOhm 3000 Hrs @ 105°C

22µF 63V Aluminum - Polymer Capacitors Radial, Can 35mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 63PZA22M8X10 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
63PZA22M8X10
Capacitors - Aluminum - Polymer Capacitors 63PZA22M8X10
CAP ALUM POLY 22UF 20% 63V T/H

CAP ALUM POLY 22UF 20% 63V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 63PZA22M8X10 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
63PZA22M8X10
Aluminum - Polymer Capacitors 63PZA22M8X10
CAP ALUM POLY 22UF 20% 63V T/H

CAP ALUM POLY 22UF 20% 63V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2144-ND 63PZA22M8X10 63PZA22M8X10
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details