Rubycon Corporation 330uF 63V 540mA Capacitor 63PX330MEFC10X20

Description
Cap Aluminum Lytic 330uF 63V 20% (10 X 20mm) Radial 5mm 540mA 2000h 105°C Bulk Product overview: 63PX330MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 63V, 540mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 63V, 540mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63PX330MEFC10X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 63V 20% (10 X 20mm) Radial 5mm 540mA 2000h 105°C Bulk Product overview: 63PX330MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 63V, 540mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 63V, 540mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63PX330MEFC10X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 63V 540mA Capacitor
58-63PX330MEFC10X20
330uF 63V 540mA Capacitor 58-63PX330MEFC10X20
Cap Aluminum Lytic 330uF 63V 20% (10 X 20mm) Radial 5mm 540mA 2000h 105°C Bulk Product overview: 63PX330MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 63V, 540mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 63V, 540mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63PX330MEFC10X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 63V 20% (10 X 20mm) Radial 5mm 540mA 2000h 105°C Bulk Product overview: 63PX330MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 63V, 540mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 63V, 540mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63PX330MEFC10X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357708-63PX330MEFC10X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357708-63PX330MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 1357708-63PX330MEFC10X20
Win Source Part Number: 1357708-63PX330MEFC1 0X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: PX Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 2000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 540 mA @ 120 Hz Ripple Current @ High Frequency: 648 mA @ 10 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.846" (21.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357708-63PX330MEFC10X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: PX
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 540 mA @ 120 Hz
Ripple Current @ High Frequency: 648 mA @ 10 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.846" (21.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1476-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1476-ND
Aluminum Electrolytic Capacitors 1189-1476-ND
330µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

330µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63PX330MEFC10X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63PX330MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 63PX330MEFC10X20
CAP ALUM 330UF 20% 63V RADIAL

CAP ALUM 330UF 20% 63V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 63V, 20%, Radial; Capacitance Rubycon - 39T9040 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 63V, 20%, Radial; Capacitance Rubycon
39T9040
Aluminum Electrolytic Capacitor, 330Uf, 63V, 20%, Radial; Capacitance Rubycon 39T9040
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 63V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 63V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Px Series, 330 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5198 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 330 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X5198
Aluminium Electrolytic Capacitor, Px Series, 330 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X5198
Aluminium Electrolytic Capacitor, PX Series, 330 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 330 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 63PX330MEFC10X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
63PX330MEFC10X20
Aluminum Electrolytic Capacitors 63PX330MEFC10X20
CAP ALUM 330UF 20% 63V RADIAL

CAP ALUM 330UF 20% 63V RADIAL

Supplier's Site Datasheet
CAP ALUM 330UF 20% 63V RADIAL - 683-63PX330MEFC10X20 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 330UF 20% 63V RADIAL
683-63PX330MEFC10X20
CAP ALUM 330UF 20% 63V RADIAL 683-63PX330MEFC10X20
CAP ALUM 330UF 20% 63V RADIAL

CAP ALUM 330UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-63PX330MEFC10X20 1357708-63PX330MEFC10X20 1189-1476-ND 63PX330MEFC10X20 39T9040 08X5198 63PX330MEFC10X20 683-63PX330MEFC10X20
Product Name 330uF 63V 540mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 330Uf, 63V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Px Series, 330 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Aluminum Electrolytic Capacitors CAP ALUM 330UF 20% 63V RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PPB400KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details