Rubycon Corporation Aluminum Electrolytic Capacitors 63PX10MEFC5X11

Description
10µF 63V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 63V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1474-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1474-ND
Aluminum Electrolytic Capacitors 1189-1474-ND
10µF 63V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

10µF 63V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Px Series, 10 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5194 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 10 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
08X5194
Aluminium Electrolytic Capacitor, Px Series, 10 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon 08X5194
Aluminium Electrolytic Capacitor, PX Series, 10 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 10 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63PX10MEFC5X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63PX10MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 63PX10MEFC5X11
CAP ALUM 10UF 20% 63V RADIAL

CAP ALUM 10UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1474-ND 08X5194 63PX10MEFC5X11
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Px Series, 10 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details