Rubycon Corporation Aluminum - Polymer Capacitors 63PJV150M10X16.5

Description
150µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
150µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-63PJV150M10X16.5CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-63PJV150M10X16.5CT-ND
Aluminum - Polymer Capacitors 1189-63PJV150M10X16.5CT-ND
150µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 4000 Hrs @ 125°C

150µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1189-63PJV150M10X16.5DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-63PJV150M10X16.5DKR-ND
Aluminum - Polymer Capacitors 1189-63PJV150M10X16.5DKR-ND
150µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 4000 Hrs @ 125°C

150µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1189-63PJV150M10X16.5TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-63PJV150M10X16.5TR-ND
Aluminum - Polymer Capacitors 1189-63PJV150M10X16.5TR-ND
150µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 4000 Hrs @ 125°C

150µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 63PJV150M10X16.5 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
63PJV150M10X16.5
Aluminum - Polymer Capacitors 63PJV150M10X16.5
SMD 63V 150UF

SMD 63V 150UF

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 63PJV150M10X16.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
63PJV150M10X16.5
Capacitors - Aluminum - Polymer Capacitors 63PJV150M10X16.5
CAP ALUM HYB 150UF 20% 63V SMD

CAP ALUM HYB 150UF 20% 63V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-63PJV150M10X16.5CT-ND 1189-63PJV150M10X16.5DKR-ND 63PJV150M10X16.5 63PJV150M10X16.5
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details