Rubycon Corporation Aluminum - Polymer Capacitors 63PEV10M6.3X6.1

Description
10µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 120mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 120mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-3804-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-3804-2-ND
Aluminum - Polymer Capacitors 1189-3804-2-ND
10µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 120mOhm 10000 Hrs @ 105°C

10µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 120mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1189-3804-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-3804-1-ND
Aluminum - Polymer Capacitors 1189-3804-1-ND
10µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 120mOhm 10000 Hrs @ 105°C

10µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 120mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1189-3804-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-3804-6-ND
Aluminum - Polymer Capacitors 1189-3804-6-ND
10µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 120mOhm 10000 Hrs @ 105°C

10µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 120mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 63PEV10M6.3X6.1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
63PEV10M6.3X6.1
Capacitors - Aluminum - Polymer Capacitors 63PEV10M6.3X6.1
CAP ALUM HYB 10UF 20% 63V SMD

CAP ALUM HYB 10UF 20% 63V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 63PEV10M6.3X6.1 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
63PEV10M6.3X6.1
Aluminum - Polymer Capacitors 63PEV10M6.3X6.1
CAP ALUM POLY 10UF 20% 63V SMD

CAP ALUM POLY 10UF 20% 63V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3804-2-ND 1189-3804-6-ND 63PEV10M6.3X6.1 63PEV10M6.3X6.1
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers