The 63MU335MD35750 is a film capacitor from Lingto Electronic Limited, designed for surface mounting applications. It features a capacitance of 3.3OºF with a tolerance of ±20%. The capacitor operates within a rated voltage range of 10 to 63V DC and has a category temperature range of -55°C to +125°C. It is a non-polar capacitor, suitable for various electronic circuits, and supports both lead-free reflow and flow soldering processes. The insulation resistance is specified to be 1000MΩ or more after one minute of applying the rated voltage. This product is compliant with RoHS standards, making it suitable for environmentally conscious designs.
3.3µF Film Capacitor 63V Acrylic, Metallized 2220 (5750 Metric)
3.3µF Film Capacitor 63V Acrylic, Metallized 2220 (5750 Metric)
3.3µF Film Capacitor 63V Acrylic, Metallized 2220 (5750 Metric)
CAP FILM 3.3UF 20% 63VDC 2220
CAP FILM 3.3UF 20% 63VDC 2220
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-63MU335MD35750DKR-ND | 1189-63MU335MD35750CT-ND | 63MU335MD35750 | 63MU335MD35750 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |