Rubycon Corporation Film Capacitors 63MU101MZ12012

Description
100pF Film Capacitor 63V Acrylic, Metallized 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF Film Capacitor 63V Acrylic, Metallized 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 63MU101MZ12012-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
63MU101MZ12012-ND
Film Capacitors 63MU101MZ12012-ND
100pF Film Capacitor 63V Acrylic, Metallized 0805 (2012 Metric)

100pF Film Capacitor 63V Acrylic, Metallized 0805 (2012 Metric)

Buy Now Datasheet
Film Capacitors - 63MU101MZ12012 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
63MU101MZ12012
Film Capacitors 63MU101MZ12012
CAP FILM 100PF 20% 63VDC 0805

CAP FILM 100PF 20% 63VDC 0805

Supplier's Site Datasheet
Capacitors - Film Capacitors 63MU101MZ12012
CAP FILM 100PF 20% 63VDC 0805

CAP FILM 100PF 20% 63VDC 0805

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 63MU101MZ12012-ND 63MU101MZ12012 63MU101MZ12012
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 336SVL025MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details