1200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C
Manufacturer: Rubycon
Win Source Part Number: 799408-6.3ZLJ1200M10
Series: ZLJ
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 1200μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Impedance: 53 mOhm
Lifetime @ Temp.: 9000 Hrs @ 105°C
Polarization: Polar
Family Name: ZLJ
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 798mA @ 120Hz
Ripple Current - High Frequency: 1.33A @ 100kHz
Height - Seated (Maximum): 0.551" (14.00mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): UPJ0J122MHH6; RZW122M0JBK-1016P; RZW122M0JSAF1016T; RZW122M0JSA-1016T;
Introduction Date: September 23, 2010
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Aluminium Electrolytic Capacitor, ZLJ Series, 1200 - F, - 20%, 6.3 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 1200UF 20% 6.3V RADIAL
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1461-ND | 799408-6.3ZLJ1200M10X12.5 | 08X5163 | 6.3ZLJ1200M10X12.5 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Capacitors - 6.3ZLJ1200M10X12.5 | Aluminium Electrolytic Capacitor, Zlj Series, 1200 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |