Cap Aluminum Lytic 820uF 6.3V 20% (8 X 11.5mm) Radial 3.5mm 945mA 8000h 105°C Bulk Product overview: 6.3ZLH820MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 6.3V, 945mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 6.3V, 945mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-6.3ZLH820MEFC8X11
Win Source Part Number: 1358151-6.3ZLH820MEF
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 820 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Lifetime @ Temp.: 8000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 567 mA @ 120 Hz
Ripple Current @ High Frequency: 945 mA @ 100 kHz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 56 mOhms
820µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
CAP ALUM 820UF 20% 6.3V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-6.3ZLH820MEFC8X11.5 | 1358151-6.3ZLH820MEFC8X11.5 | 1189-1764-ND | 6.3ZLH820MEFC8X11.5 |
| Product Name | 820uF 6.3V 945mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF |