Rubycon Corporation Aluminum Electrolytic Capacitors 6.3ZLH2700MEFCT810X23

Description
2700µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
2700µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 6.3ZLH2700MEFCT810X23-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
6.3ZLH2700MEFCT810X23-ND
Aluminum Electrolytic Capacitors 6.3ZLH2700MEFCT810X23-ND
2700µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2700µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3ZLH2700MEFCT810X23 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3ZLH2700MEFCT810X23
Capacitors - Aluminum Electrolytic Capacitors 6.3ZLH2700MEFCT810X23
CAP ALUM 2700UF 20% 6.3V RADIAL

CAP ALUM 2700UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 6.3ZLH2700MEFCT810X23-ND 6.3ZLH2700MEFCT810X23
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1713249 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers