220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Rubycon 6.3ZLH220MEFC5X11 Capacitor
Rubycon 6.3ZLH220MEFC5X11 Capacitor
220uF 6.3V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, ZLH Series, 220 - F, - 20%, 6.3 V, 5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 220UF 20% 6.3V RADIAL
CAP ALUM 220UF 20% 6.3V RADIAL
| DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3019-ND | 7037444 | 6.3ZLH220MEFC5X11 | 39T9023 | 39K3053 | 6.3ZLH220MEFC5X11 | 6.3ZLH220MEFC5X11 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Radial; Capacitance Rubycon | Aluminium Electrolytic Capacitor, Zlh Series, 220 F, 20%, 6.3 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |