Rubycon 6.3ZL2200MEFC10X23 Capacitor
Rubycon 6.3ZL2200MEFC10X23 Capacitor
Rubycon 6.3ZL2200MEFC10X23 Capacitor
2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
CAP ALUM 2200UF 20% 6.3V RADIAL
CAP ALUM 2200UF 20% 6.3V RADIAL
Aluminium Electrolytic Capacitor, ZL Series, 2200 - F, - 20%, 6.3 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7037217 | 7037217P | 6.3ZL2200MEFC10X23-ND | 6.3ZL2200MEFC10X23 | 6.3ZL2200MEFC10X23 | 31M6705 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zl Series, 2200 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |