Rubycon Corporation Aluminum Electrolytic Capacitors 6.3ZL1500MEFC10X20

Description
1500µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 6.3ZL1500MEFC10X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
6.3ZL1500MEFC10X20-ND
Aluminum Electrolytic Capacitors 6.3ZL1500MEFC10X20-ND
1500µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

1500µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zl Series, 1500 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 31M6701 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zl Series, 1500 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
31M6701
Aluminium Electrolytic Capacitor, Zl Series, 1500 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 31M6701
Aluminium Electrolytic Capacitor, ZL Series, 1500 - F, - 20%, 6.3 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZL Series, 1500 - F, - 20%, 6.3 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3ZL1500MEFC10X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3ZL1500MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 6.3ZL1500MEFC10X20
CAP ALUM 1500UF 20% 6.3V RADIAL

CAP ALUM 1500UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 6.3ZL1500MEFC10X20-ND 31M6701 6.3ZL1500MEFC10X20
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zl Series, 1500 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713220 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details