Rubycon Corporation Aluminum Electrolytic Capacitors 6.3YXG12000MEFC18X31.5

Description
12000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
12000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1444-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1444-ND
Aluminum Electrolytic Capacitors 1189-1444-ND
12000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

12000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 6.3YXG12000MEFC18X31.5 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
6.3YXG12000MEFC18X31.5
Aluminum Electrolytic Capacitors 6.3YXG12000MEFC18X31.5
CAP ALUM 12000UF 20% 6.3V RADIAL

CAP ALUM 12000UF 20% 6.3V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3YXG12000MEFC18X31.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3YXG12000MEFC18X31.5
Capacitors - Aluminum Electrolytic Capacitors 6.3YXG12000MEFC18X31.5
CAP ALUM 12000UF 20% 6.3V RADIAL

CAP ALUM 12000UF 20% 6.3V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Yxg Series, 12000 F, 20%, 6.3 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5150 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxg Series, 12000 F, 20%, 6.3 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
08X5150
Aluminium Electrolytic Capacitor, Yxg Series, 12000 F, 20%, 6.3 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 08X5150
Aluminium Electrolytic Capacitor, YXG Series, 12000 - F, - 20%, 6.3 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXG Series, 12000 - F, - 20%, 6.3 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1444-ND 6.3YXG12000MEFC18X31.5 6.3YXG12000MEFC18X31.5 08X5150
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxg Series, 12000 F, 20%, 6.3 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details