Rubycon Corporation Aluminium Capacitors 6.3TZV330M6.3X8

Description
Rubycon 6.3TZV330M6.3X8 Capacitor
Request a Quote Datasheet
Description
Rubycon 6.3TZV330M6.3X8 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7258212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258212
Aluminium Capacitors 7258212
Rubycon 6.3TZV330M6.3X8 Capacitor

Rubycon 6.3TZV330M6.3X8 Capacitor

Supplier's Site
Aluminium Capacitors - 7258212P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258212P
Aluminium Capacitors 7258212P
Rubycon 6.3TZV330M6.3X8 Capacitor

Rubycon 6.3TZV330M6.3X8 Capacitor

Supplier's Site
Aluminium Capacitors - 1727962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727962
Aluminium Capacitors 1727962
Rubycon 6.3TZV330M6.3X8 Capacitor

Rubycon 6.3TZV330M6.3X8 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-1672-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1672-1-ND
Aluminum Electrolytic Capacitors 1189-1672-1-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1672-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1672-6-ND
Aluminum Electrolytic Capacitors 1189-1672-6-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1672-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1672-2-ND
Aluminum Electrolytic Capacitors 1189-1672-2-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3TZV330M6.3X8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
6.3TZV330M6.3X8
Capacitors - Aluminum Electrolytic Capacitors 6.3TZV330M6.3X8
CAP ALUM 330UF 20% 6.3V SMD

CAP ALUM 330UF 20% 6.3V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd; Capacitor Case / Package Rubycon - 38M7142 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd; Capacitor Case / Package Rubycon
38M7142
Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd; Capacitor Case / Package Rubycon 38M7142
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV Series; MSL:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV Series; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7258212 7258212P 1189-1672-1-ND 1189-1672-6-ND 6.3TZV330M6.3X8 38M7142
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd; Capacitor Case / Package Rubycon
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 105AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details