Rubycon Corporation Aluminum Electrolytic Capacitors 6.3TZV1000M10X10.5

Description
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-6.3TZV1000M10X10.5CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-6.3TZV1000M10X10.5CT-ND
Aluminum Electrolytic Capacitors 1189-6.3TZV1000M10X10.5CT-ND
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3TZV1000M10X10.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3TZV1000M10X10.5
Capacitors - Aluminum Electrolytic Capacitors 6.3TZV1000M10X10.5
CAP ALUM 1000UF 20% 6.3V SMD

CAP ALUM 1000UF 20% 6.3V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Tzv Series, 1000 F, Radial Can Smd, 10 Mm Rohs Compliant Rubycon - 08X5145 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Tzv Series, 1000 F, Radial Can Smd, 10 Mm Rohs Compliant Rubycon
08X5145
Smd Aluminium Electrolytic Capacitor, Tzv Series, 1000 F, Radial Can Smd, 10 Mm Rohs Compliant Rubycon 08X5145
SMD Aluminium Electrolytic Capacitor, TZV Series, 1000 F, Radial Can - SMD, 10 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, TZV Series, 1000 F, Radial Can - SMD, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-6.3TZV1000M10X10.5CT-ND 6.3TZV1000M10X10.5 08X5145
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Tzv Series, 1000 F, Radial Can Smd, 10 Mm Rohs Compliant Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details