Rubycon Corporation Aluminum Electrolytic Capacitors 6.3TRV6800M16X21.5

Description
6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3527-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3527-2-ND
Aluminum Electrolytic Capacitors 1189-3527-2-ND
6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Cap, 6800Μf, 6.3V, Smd; Ae Capacitor Case Rubycon - 91Y7237 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Μf, 6.3V, Smd; Ae Capacitor Case Rubycon
91Y7237
Cap, 6800Μf, 6.3V, Smd; Ae Capacitor Case Rubycon 91Y7237
CAP, 6800µF, 6.3V, SMD; AE Capacitor Case:Radial Can; Capacitance:6800µF; Voltage Rating:6.3V; ESR:0.041ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

CAP, 6800µF, 6.3V, SMD; AE Capacitor Case:Radial Can; Capacitance:6800µF; Voltage Rating:6.3V; ESR:0.041ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3TRV6800M16X21.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
6.3TRV6800M16X21.5
Capacitors - Aluminum Electrolytic Capacitors 6.3TRV6800M16X21.5
CAP ALUM 6800UF 20% 6.3V SMD

CAP ALUM 6800UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-3527-2-ND 91Y7237 6.3TRV6800M16X21.5
Product Name Aluminum Electrolytic Capacitors Cap, 6800Μf, 6.3V, Smd; Ae Capacitor Case Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 245LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details