Rubycon Corporation Aluminum Electrolytic Capacitors 6.3TRV2700M12.5X16

Description
2700µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
2700µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3524-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3524-2-ND
Aluminum Electrolytic Capacitors 1189-3524-2-ND
2700µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

2700µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3TRV2700M12.5X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
6.3TRV2700M12.5X16
Capacitors - Aluminum Electrolytic Capacitors 6.3TRV2700M12.5X16
CAP ALUM 2700UF 20% 6.3V SMD

CAP ALUM 2700UF 20% 6.3V SMD

Supplier's Site
Cap, 2700Μf, 6.3V, Smd; Ae Capacitor Case Rubycon - 91Y7234 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Μf, 6.3V, Smd; Ae Capacitor Case Rubycon
91Y7234
Cap, 2700Μf, 6.3V, Smd; Ae Capacitor Case Rubycon 91Y7234
CAP, 2700µF, 6.3V, SMD; AE Capacitor Case:Radial Can; Capacitance:2700µF; Voltage Rating:6.3V; ESR:0.074ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

CAP, 2700µF, 6.3V, SMD; AE Capacitor Case:Radial Can; Capacitance:2700µF; Voltage Rating:6.3V; ESR:0.074ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-3524-2-ND 6.3TRV2700M12.5X16 91Y7234
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 2700Μf, 6.3V, Smd; Ae Capacitor Case Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers