Rubycon Corporation Aluminum Electrolytic Capacitors 6.3TRV2200M12.5X13.5

Description
2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3523-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3523-2-ND
Aluminum Electrolytic Capacitors 1189-3523-2-ND
2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3523-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3523-1-ND
Aluminum Electrolytic Capacitors 1189-3523-1-ND
2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3523-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3523-6-ND
Aluminum Electrolytic Capacitors 1189-3523-6-ND
2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3TRV2200M12.5X13.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3TRV2200M12.5X13.5
Capacitors - Aluminum Electrolytic Capacitors 6.3TRV2200M12.5X13.5
CAP ALUM 2200UF 20% 6.3V SMD

CAP ALUM 2200UF 20% 6.3V SMD

Supplier's Site
Cap, 2200Μf, 6.3V, Smd; Ae Capacitor Case Rubycon - 91Y7233 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 6.3V, Smd; Ae Capacitor Case Rubycon
91Y7233
Cap, 2200Μf, 6.3V, Smd; Ae Capacitor Case Rubycon 91Y7233
CAP, 2200µF, 6.3V, SMD; AE Capacitor Case:Radial Can; Capacitance:2200µF; Voltage Rating:6.3V; ESR:0.092ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

CAP, 2200µF, 6.3V, SMD; AE Capacitor Case:Radial Can; Capacitance:2200µF; Voltage Rating:6.3V; ESR:0.092ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3523-2-ND 1189-3523-6-ND 6.3TRV2200M12.5X13.5 91Y7233
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 2200Μf, 6.3V, Smd; Ae Capacitor Case Rubycon
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details