Rubycon Corporation Aluminum Electrolytic Capacitors 6.3SKV470M8X10.5

Description
470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3116-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3116-1-ND
Aluminum Electrolytic Capacitors 1189-3116-1-ND
470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3116-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3116-2-ND
Aluminum Electrolytic Capacitors 1189-3116-2-ND
470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3116-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3116-6-ND
Aluminum Electrolytic Capacitors 1189-3116-6-ND
470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 6.3V 210mA Capacitor
58-6.3SKV470M8X10.5
SMD 470uF 6.3V 210mA Capacitor 58-6.3SKV470M8X10.5
Cap Aluminum Lytic 470uF 6.3V 20% (8 X 10.5mm) SMD 210mA 1000h 105°C T/R Product overview: 6.3SKV470M8X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 210mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 210mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-6.3SKV470M8X10.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 6.3V 20% (8 X 10.5mm) SMD 210mA 1000h 105°C T/R Product overview: 6.3SKV470M8X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 210mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 210mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-6.3SKV470M8X10.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP ALUM 470UF 20% 6.3V SMD - 683-6.3SKV470M8X10.5 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 470UF 20% 6.3V SMD
683-6.3SKV470M8X10.5
CAP ALUM 470UF 20% 6.3V SMD 683-6.3SKV470M8X10.5
CAP ALUM 470UF 20% 6.3V SMD

CAP ALUM 470UF 20% 6.3V SMD

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 6.3SKV470M8X10.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
6.3SKV470M8X10.5
Capacitors - Aluminum Electrolytic Capacitors 6.3SKV470M8X10.5
CAP ALUM 470UF 20% 6.3V SMD

CAP ALUM 470UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3116-1-ND 1189-3116-6-ND 58-6.3SKV470M8X10.5 683-6.3SKV470M8X10.5 6.3SKV470M8X10.5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors SMD 470uF 6.3V 210mA Capacitor CAP ALUM 470UF 20% 6.3V SMD Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details