Rubycon Corporation Aluminum Electrolytic Capacitors 6.3PX3300MEFCT810X20

Description
3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 6.3PX3300MEFCT810X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
6.3PX3300MEFCT810X20-ND
Aluminum Electrolytic Capacitors 6.3PX3300MEFCT810X20-ND
3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1339833-6.3PX3300MEFCT810X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1339833-6.3PX3300MEFCT810X20
Capacitors - Aluminum Electrolytic Capacitors 1339833-6.3PX3300MEFCT810X20
Win Source Part Number: 1339833-6.3PX3300MEF CT810X20 Category: Capacitors - Aluminum Electrolytic Capacitors Series: PX Package: Tape & Box (TB) Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 1,000 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 6.3 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 985 mA @ 120 Hz Ripple Current @ High Frequency: 1.13275 A @ 10 kHz

Win Source Part Number: 1339833-6.3PX3300MEFCT810X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: PX
Package: Tape & Box (TB)
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 1,000
Capacitance: 3300 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 985 mA @ 120 Hz
Ripple Current @ High Frequency: 1.13275 A @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3PX3300MEFCT810X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3PX3300MEFCT810X20
Capacitors - Aluminum Electrolytic Capacitors 6.3PX3300MEFCT810X20
CAP ALUM 3300UF 20% 6.3V RADIAL

CAP ALUM 3300UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 6.3PX3300MEFCT810X20-ND 1339833-6.3PX3300MEFCT810X20 6.3PX3300MEFCT810X20
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details