Rubycon Corporation Aluminum Electrolytic Capacitors 6.3PX2200MEFC10X16

Description
2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 6.3PX2200MEFC10X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
6.3PX2200MEFC10X16-ND
Aluminum Electrolytic Capacitors 6.3PX2200MEFC10X16-ND
2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3PX2200MEFC10X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3PX2200MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 6.3PX2200MEFC10X16
CAP ALUM 2200UF 20% 6.3V RADIAL

CAP ALUM 2200UF 20% 6.3V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 2200Uf, 6.3V, 20%, Radial; Capacitance Rubycon - 39T9021 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf, 6.3V, 20%, Radial; Capacitance Rubycon
39T9021
Aluminum Electrolytic Capacitor 2200Uf, 6.3V, 20%, Radial; Capacitance Rubycon 39T9021
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 6.3V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 6.3V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6.3PX2200MEFC10X16-ND 6.3PX2200MEFC10X16 39T9021
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 2200Uf, 6.3V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details