Rubycon Corporation Aluminum Electrolytic Capacitors 6.3MS5330MEFCTZ8X5

Description
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 6.3MS5330MEFCTZ8X5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
6.3MS5330MEFCTZ8X5-ND
Aluminum Electrolytic Capacitors 6.3MS5330MEFCTZ8X5-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3MS5330MEFCTZ8X5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3MS5330MEFCTZ8X5
Capacitors - Aluminum Electrolytic Capacitors 6.3MS5330MEFCTZ8X5
CAP ALUM 330UF 20% 6.3V RADIAL

CAP ALUM 330UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 6.3MS5330MEFCTZ8X5-ND 6.3MS5330MEFCTZ8X5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details