Rubycon Corporation Aluminum Electrolytic Capacitors 50ZLJ560M10X25

Description
560µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-50ZLJ560M10X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-50ZLJ560M10X25-ND
Aluminum Electrolytic Capacitors 1189-50ZLJ560M10X25-ND
560µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

560µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
560UF 50V Capacitor
58-50ZLJ560M10X25
560UF 50V Capacitor 58-50ZLJ560M10X25
CAP ALUM 560UF 20% 50V RADIAL Product overview: 50ZLJ560M10X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ560M10X25 can be used for catalog matching and distributor lookup.

CAP ALUM 560UF 20% 50V RADIAL Product overview: 50ZLJ560M10X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ560M10X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50ZLJ560M10X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50ZLJ560M10X25
Capacitors - Aluminum Electrolytic Capacitors 50ZLJ560M10X25
CAP ALUM 560UF 20% 50V RADIAL

CAP ALUM 560UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 50ZLJ560M10X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50ZLJ560M10X25
Aluminum Electrolytic Capacitors 50ZLJ560M10X25
CAP ALUM 560UF 20% 50V RADIAL

CAP ALUM 560UF 20% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-50ZLJ560M10X25-ND 58-50ZLJ560M10X25 50ZLJ560M10X25 50ZLJ560M10X25
Product Name Aluminum Electrolytic Capacitors 560UF 50V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1711131 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers