Rubycon Corporation 1500UF 50V Capacitor 50ZLJ1500M18X20

Description
CAP ALUM 1500UF 20% 50V RADIAL Product overview: 50ZLJ1500M18X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ1500M18X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 1500UF 20% 50V RADIAL Product overview: 50ZLJ1500M18X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ1500M18X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500UF 50V Capacitor
58-50ZLJ1500M18X20
1500UF 50V Capacitor 58-50ZLJ1500M18X20
CAP ALUM 1500UF 20% 50V RADIAL Product overview: 50ZLJ1500M18X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ1500M18X20 can be used for catalog matching and distributor lookup.

CAP ALUM 1500UF 20% 50V RADIAL Product overview: 50ZLJ1500M18X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ1500M18X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-50ZLJ1500M18X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-50ZLJ1500M18X20-ND
Aluminum Electrolytic Capacitors 1189-50ZLJ1500M18X20-ND
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358283-50ZLJ1500M18X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358283-50ZLJ1500M18X20
Capacitors - Aluminum Electrolytic Capacitors 1358283-50ZLJ1500M18X20
Win Source Part Number: 1358283-50ZLJ1500M18 X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: Rubycon Series: ZLJ Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.92 A @ 120 Hz Ripple Current @ High Frequency: 3.2 A @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.709" Dia (18.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 29 mOhms

Win Source Part Number: 1358283-50ZLJ1500M18X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: ZLJ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.92 A @ 120 Hz
Ripple Current @ High Frequency: 3.2 A @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.709" Dia (18.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 29 mOhms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50ZLJ1500M18X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50ZLJ1500M18X20
Capacitors - Aluminum Electrolytic Capacitors 50ZLJ1500M18X20
CAP ALUM 1500UF 20% 50V RADIAL

CAP ALUM 1500UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-50ZLJ1500M18X20 1189-50ZLJ1500M18X20-ND 1358283-50ZLJ1500M18X20 50ZLJ1500M18X20
Product Name 1500UF 50V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1713220 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details