Rubycon Corporation 120uF 50V 1230mA Capacitor 50ZLJ120M8X16

Description
Cap Aluminum Lytic 120uF 50V 20% (8 X 16mm) Radial 3.5mm 1230mA 10000h 105°C Bulk Product overview: 50ZLJ120M8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 50V, 1230mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 50V, 1230mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ120M8X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 120uF 50V 20% (8 X 16mm) Radial 3.5mm 1230mA 10000h 105°C Bulk Product overview: 50ZLJ120M8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 50V, 1230mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 50V, 1230mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ120M8X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120uF 50V 1230mA Capacitor
58-50ZLJ120M8X16
120uF 50V 1230mA Capacitor 58-50ZLJ120M8X16
Cap Aluminum Lytic 120uF 50V 20% (8 X 16mm) Radial 3.5mm 1230mA 10000h 105°C Bulk Product overview: 50ZLJ120M8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 50V, 1230mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 50V, 1230mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ120M8X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 120uF 50V 20% (8 X 16mm) Radial 3.5mm 1230mA 10000h 105°C Bulk Product overview: 50ZLJ120M8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 50V, 1230mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 50V, 1230mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ120M8X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2331-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2331-ND
Aluminum Electrolytic Capacitors 1189-2331-ND
120µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

120µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50ZLJ120M8X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50ZLJ120M8X16
Capacitors - Aluminum Electrolytic Capacitors 50ZLJ120M8X16
CAP ALUM 120UF 20% 50V RADIAL

CAP ALUM 120UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-50ZLJ120M8X16 1189-2331-ND 50ZLJ120M8X16
Product Name 120uF 50V 1230mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details