Cap Aluminum Lytic 820uF 50V 20% (16 X 20mm) Radial 7.5mm 2730mA 10000h 105°C Bulk Product overview: 50ZLH820MEFC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 50V, 2730mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 50V, 2730mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLH820MEFC16X20
820µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Alternative Parts (Cross-Reference): Cross
Manufacturer: Rubycon
Category: Capacitors Aluminum Electrolytic Capacitors
Series: ZLH
Package: Bulk
Product Status: Active
Capacitance: 820 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
CAP ALUM 820UF 20% 50V RADIAL
CAP ALUM 820UF 20% 50V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-50ZLH820MEFC16X20 | 1189-3018-ND | 50ZLH820MEFC16X20 | 50ZLH820MEFC16X20 | |
| Product Name | 820uF 50V 2730mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF | 820 microF |