Cap Aluminum Lytic 150uF 50V 20% (10 X 12.5mm) Radial 5mm 979mA 10000h 105°C Product overview: 50ZLH150MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 50V, 979mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 50V, 979mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLH150MEFC10X12
150µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 150UF 20% 50V RADIAL
Aluminium Electrolytic Capacitor, ZLH Series, 150 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-50ZLH150MEFC10X12.5 | 1189-1758-ND | 50ZLH150MEFC10X12.5 | 08X5124 |
| Product Name | 150uF 50V 979mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlh Series, 150 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |