Rubycon Corporation Aluminum Electrolytic Capacitors 50ZL680MEFC12.5X30

Description
680µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-50ZL680MEFC12.5X30-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-50ZL680MEFC12.5X30-ND
Aluminum Electrolytic Capacitors 1189-50ZL680MEFC12.5X30-ND
680µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

680µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zl Series, 680 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 31M6652 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zl Series, 680 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
31M6652
Aluminium Electrolytic Capacitor, Zl Series, 680 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 31M6652
Aluminium Electrolytic Capacitor, ZL Series, 680 - F, - 20%, 50 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZL Series, 680 - F, - 20%, 50 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50ZL680MEFC12.5X30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50ZL680MEFC12.5X30
Capacitors - Aluminum Electrolytic Capacitors 50ZL680MEFC12.5X30
CAP ALUM 680UF 20% 50V RADIAL

CAP ALUM 680UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-50ZL680MEFC12.5X30-ND 31M6652 50ZL680MEFC12.5X30
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zl Series, 680 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details