220µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Rubycon 50ZL220MEFC10X16 Capacitor
Rubycon 50ZL220MEFC10X16 Capacitor
Rubycon 50ZL220MEFC10X16 Capacitor
CAP ALUM 220UF 20% 50V RADIAL
CAP ALUM 220UF 20% 50V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 50V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-50ZL220MEFC10X16-ND | 7037349 | 7037349P | 50ZL220MEFC10X16 | 50ZL220MEFC10X16 | 31M6650 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 220Uf, 50V, 20%, Radial; Capacitance Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |