Rubycon Corporation Aluminum Electrolytic Capacitors 50YXM10MEFR5X11

Description
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote
Description
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rubycon capacitor, part number 50AC7978, has a capacitance of 10OºF and a rated voltage of 50V, with a tolerance of ±20%. It is designed for a temperature range of -40°C to +105°C and has an endurance rating of 10,000 hours at 105°C. The leakage current is specified as I = 0.01CV or 3OºA, whichever is greater, after two minutes of applying the rated voltage. The dissipation factor (tanO¥) is a maximum of 0.30 at 120Hz. This capacitor is RoHS compliant, making it suitable for environmentally conscious applications. The dimensions and ripple current ratings are consistent with standard sizes in its series, ensuring compatibility with various designs.

Datasheet Summary
Powered by GS/AI

The Rubycon capacitor, part number 50AC7978, has a capacitance of 10OºF and a rated voltage of 50V, with a tolerance of ±20%. It is designed for a temperature range of -40°C to +105°C and has an endurance rating of 10,000 hours at 105°C. The leakage current is specified as I = 0.01CV or 3OºA, whichever is greater, after two minutes of applying the rated voltage. The dissipation factor (tanO¥) is a maximum of 0.30 at 120Hz. This capacitor is RoHS compliant, making it suitable for environmentally conscious applications. The dimensions and ripple current ratings are consistent with standard sizes in its series, ensuring compatibility with various designs.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-50YXM10MEFR5X11-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-50YXM10MEFR5X11-ND
Aluminum Electrolytic Capacitors 1189-50YXM10MEFR5X11-ND
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

10µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357598-50YXM10MEFR5X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357598-50YXM10MEFR5X11
Capacitors - Aluminum Electrolytic Capacitors 1357598-50YXM10MEFR5X11
Win Source Part Number: 1357598-50YXM10MEFR5 X11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXM Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 37.8 mA @ 120 Hz Ripple Current @ High Frequency: 90 mA @ 100 kHz Lead Spacing: 0.079" (2.00mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357598-50YXM10MEFR5X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXM
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 37.8 mA @ 120 Hz
Ripple Current @ High Frequency: 90 mA @ 100 kHz
Lead Spacing: 0.079" (2.00mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Singapore, Singapore
10UF 50V Capacitor
58-50YXM10MEFR5X11
10UF 50V Capacitor 58-50YXM10MEFR5X11
CAP ALUM 10UF 20% 50V RADIAL Product overview: 50YXM10MEFR5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXM10MEFR5X11 can be used for catalog matching and distributor lookup.

CAP ALUM 10UF 20% 50V RADIAL Product overview: 50YXM10MEFR5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXM10MEFR5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
50YXM10MEFR5X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 50YXM10MEFR5X11
10uF 50V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

10uF 50V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50YXM10MEFR5X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50YXM10MEFR5X11
Capacitors - Aluminum Electrolytic Capacitors 50YXM10MEFR5X11
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 50YXM10MEFR5X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50YXM10MEFR5X11
Aluminum Electrolytic Capacitors 50YXM10MEFR5X11
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site Datasheet
Cap, 10Μf, 50V, 20% Rohs Compliant Rubycon - 50AC7978 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, 20% Rohs Compliant Rubycon
50AC7978
Cap, 10Μf, 50V, 20% Rohs Compliant Rubycon 50AC7978
CAP, 10µF, 50V, 20% ROHS COMPLIANT: YES

CAP, 10µF, 50V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-50YXM10MEFR5X11-ND 1357598-50YXM10MEFR5X11 58-50YXM10MEFR5X11 50YXM10MEFR5X11 50YXM10MEFR5X11 50YXM10MEFR5X11 50AC7978
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 10UF 50V Capacitor Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 10Μf, 50V, 20% Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers