Rubycon Corporation Aluminum Electrolytic Capacitors 50YXJ47M6.3X11

Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2325-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2325-ND
Aluminum Electrolytic Capacitors 1189-2325-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1328564-50YXJ47M6.3X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1328564-50YXJ47M6.3X11
Capacitors - Aluminum Electrolytic Capacitors 1328564-50YXJ47M6.3X11
Manufacturer: Rubycon Win Source Part Number: 1328564-50YXJ47M6.3X 11 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.098" (2.50mm) Impedance: 300 mOhms Lifetime @ Temp.: 7000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 50YXJ47M6.3X11-ND,11 89-2325 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 162.25 mA @ 120 Hz Ripple Current @ High Frequency: 295 mA @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1328564-50YXJ47M6.3X11
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.098" (2.50mm)
Impedance: 300 mOhms
Lifetime @ Temp.: 7000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 50YXJ47M6.3X11-ND,1189-2325
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 162.25 mA @ 120 Hz
Ripple Current @ High Frequency: 295 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
47uF 50V 250mA Capacitor
58-50YXJ47M6.3X11
47uF 50V 250mA Capacitor 58-50YXJ47M6.3X11
Cap Aluminum Lytic 47uF 50V 20% (6.3 X 11mm) Radial 2.5mm 250mA 7000h 105°C Bulk Product overview: 50YXJ47M6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 50V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 50V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXJ47M6.3X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 50V 20% (6.3 X 11mm) Radial 2.5mm 250mA 7000h 105°C Bulk Product overview: 50YXJ47M6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 50V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 50V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXJ47M6.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 50YXJ47M6.3X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50YXJ47M6.3X11
Aluminum Electrolytic Capacitors 50YXJ47M6.3X11
CAP ALUM 47UF 20% 50V RADIAL

CAP ALUM 47UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50YXJ47M6.3X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50YXJ47M6.3X11
Capacitors - Aluminum Electrolytic Capacitors 50YXJ47M6.3X11
CAP ALUM 47UF 20% 50V RADIAL

CAP ALUM 47UF 20% 50V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
50YXJ47M6.3X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 50YXJ47M6.3X11
47uF 50V ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

47uF 50V ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Cap, 47Μf, 50V, 20% Rohs Compliant Rubycon - 50AC7977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, 20% Rohs Compliant Rubycon
50AC7977
Cap, 47Μf, 50V, 20% Rohs Compliant Rubycon 50AC7977
CAP, 47µF, 50V, 20% ROHS COMPLIANT: YES

CAP, 47µF, 50V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2325-ND 1328564-50YXJ47M6.3X11 58-50YXJ47M6.3X11 50YXJ47M6.3X11 50YXJ47M6.3X11 50YXJ47M6.3X11 50AC7977
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 47uF 50V 250mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Cap, 47Μf, 50V, 20% Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers